SOS-8632-26 is a through-hole threaded self-clinching standoff for aluminum or steel sheets with a Rockwell B hardness of 70 or less. It features a .164-32 thread, a 0.281 inch shaft diameter, and a 0.562 inch length, with a minimum hole size of 0.050 inch and a minimum edge distance of 0.31 inch. The standoff is designed for permanent installation in thin metal sheets and has a thick-walled barrel to reduce the risk of cracking or cutting into the mounted panel. It is made from hardened stainless steel and is intended for applications requiring close-to-edge mounting and standard spacing or stacking.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-8632-26 | SOS-8632-26 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |