The SOS series consists of through-hole unthreaded self-clinching standoffs designed for mounting, spacing, or stacking panels in metal sheets as thin as 0.63 mm. These standoffs install permanently into round holes using a press-fit method and are recommended for steel or aluminum sheets with a hardness of HRB 70 or less or HB 125 or less. Available in various lengths, they feature a smooth barrel end and are suitable for applications requiring flush mounting. The product is made from hardened stainless steel and may be optionally nickel-plated for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-8194-6 | SOS-8194-6 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |