SOS-series self-clinching standoffs are through-hole, unthreaded fasteners designed for permanent installation in metal sheets as thin as 0.63 mm, providing spacing or stacking for panels and components. They install into round holes with a press-fit method and are suitable for steel or aluminum sheets with hardness up to HRB 70 or HB 125. The minimum hole size is 0.050 in, the minimum distance to edge is 0.31 in, and the barrel diameter is 0.156 in. Lengths range from 0.125 in to 1.062 in.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOS-8169-24 | SOS-8169-24 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |