PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SOS-632-24

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SOS-632-24 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It features a .164-32 thread, a min. hole size of 0.040 inches, and a body length of 0.750 inches. The standoff is installed with its head flush to the sheet surface and mounts permanently after pressing into a properly sized round hole. It is part of the SOS family, which includes options for corrosion resistance and grounding applications. The part is made from hardened stainless steel with an optional nickel plating for corrosive environments.

Datasheet Summary
Powered by GS/AI

SOS-632-24 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It features a .164-32 thread, a min. hole size of 0.040 inches, and a body length of 0.750 inches. The standoff is installed with its head flush to the sheet surface and mounts permanently after pressing into a properly sized round hole. It is part of the SOS family, which includes options for corrosion resistance and grounding applications. The part is made from hardened stainless steel with an optional nickel plating for corrosive environments.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified - SOS-632-24 - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified
SOS-632-24
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SOS-632-24
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Stainless Steel Standoffs - SOS-632-24 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
SOS-632-24
Stainless Steel Standoffs SOS-632-24
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SOS-632-24 SOS-632-24
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-6440-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3.5-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers