The SOS-3-5M3-16 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a hardness of HRB 70 or less and HB 125 or less. It features a 5M3 metric thread with a nominal thread length of 16 mm and a minimum hole size of 4.22 mm. The standoff has a minimum distance to edge of 6.4 mm and a head diameter of 7.9 mm. It is suitable for applications requiring flush mounting and is made from hardened stainless steel. Available in a range of lengths, it includes a thicker wall design to reduce risk of cracking in the mounting panel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SOS-3-5M3-16 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | StainlessSteel |