SOA-M5-3 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell "B" scale hardness of 50 or less and a Brinell hardness of 82 or less. It features an M5 × 0.8 metric thread and a nominal length of 3 mm. The part installs flush into thin metal sheets as thin as 0.63 mm, with a minimum hole size of 5.35 mm and a minimum distance to sheet edge of 6.8 mm. It is constructed from hardened stainless steel and is intended for applications requiring reliable panel mounting, spacing, or stacking.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M5-3 | SOA-M5-3 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |