SOA-M5-18 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a hardness of HRB 50 or less and HB 82 or less. It features an M5 x 0.8 thread and a length of 18 mm, with a minimum hole size of 5.35 mm and a minimum distance to edge of 7.9 mm. The standoff is made from hardened stainless steel and installs flush with the sheet surface, providing permanent mounting for panels or components.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M5-18 | SOA-M5-18 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |