PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SOA-M4-8

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SOA-M4-8 is a thru-hole threaded standoff from PennEngineering® designed for use in aluminum sheets with a hardness of HRB 50 or HB 82 or less. This standoff features a self-clinching design that allows for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It is suitable for applications requiring mounting, spacing, or stacking of panels and components. The SOA series is particularly noted for its compatibility with softer materials, making it ideal for lightweight applications. The standoff is available with optional nickel plating for enhanced corrosion resistance, which is beneficial in environments prone to moisture or chemical exposure. The product dimensions and specifications are consistent with industry standards, ensuring reliable performance in various engineering applications.

Datasheet Summary
Powered by GS/AI

The SOA-M4-8 is a thru-hole threaded standoff from PennEngineering® designed for use in aluminum sheets with a hardness of HRB 50 or HB 82 or less. This standoff features a self-clinching design that allows for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It is suitable for applications requiring mounting, spacing, or stacking of panels and components. The SOA series is particularly noted for its compatibility with softer materials, making it ideal for lightweight applications. The standoff is available with optional nickel plating for enhanced corrosion resistance, which is beneficial in environments prone to moisture or chemical exposure. The product dimensions and specifications are consistent with industry standards, ensuring reliable performance in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric - SOA-M4-8 - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric
SOA-M4-8
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SOA-M4-8
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Aluminum Standoffs - SOA-M4-8 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
SOA-M4-8
Aluminum Standoffs SOA-M4-8
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SOA-M4-8 SOA-M4-8
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Stainless Steel Standoffs - BSO4-632-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Stainless Steel Standoffs - BSO4-632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details