SOA-M4-6 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell "B" scale hardness of 50 or less and a Brinell hardness of 82 or less. It features an M4 thread, a 7.14 mm nominal barrel diameter, and a length of 6 mm. The standoff installs flush into the sheet with a minimum hole size of 4.8 mm and requires a minimum distance of 7.9 mm from the hole center to the edge. It is made from hardened stainless steel and is suitable for applications requiring non-magnetic properties. The part number suffix indicates no optional nickel plating is applied.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M4-6 | SOA-M4-6 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |