SOA-M4-14 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less, and a Brinell hardness of 82 or less. It features an M4 x 0.7 thread and a length of 14 mm, providing a flush mounting head. The standoff is installed in a minimum hole size of 4.8 mm with a minimum distance to the sheet edge of 7.9 mm, and is compatible with sheets as thin as 0.63 mm. Units are permanently mounted by press-fitting into round holes. No finish or plating is specified for this variant.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M4-14 | SOA-M4-14 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |