The SOA family of through-hole threaded self-clinching standoffs is designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. The SOA-M4-10 variant features an M4 x 0.7 thread and a length of 10 mm, with a minimum hole size of 4.8 mm and a minimum distance to edge of 7.9 mm. These standoffs install flush with the sheet surface and are suitable for applications requiring threaded mounting in thin aluminum panels.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-M4-10 | SOA-M4-10 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |