SOA-8632-34 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has an M3.5 x 0.6 thread, a minimum hole size of 3.9 mm, a barrel length of 17.2 mm (34/32 inches), and a minimum distance to sheet edge of 6.8 mm. The standoff is made from hardened stainless steel and is non-magnetic, with a knurled head for flush mounting. The product installs permanently into thin metal sheets as thin as 0.63 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8632-34 | SOA-8632-34 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |