SOA-8632-24 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell 'B' hardness of 50 or less and a Brinell hardness of 82 or less. It has a .164-32 thread, a minimum hole size of 0.040 inches, a nominal head diameter of 0.250 inches, and a length of 0.750 inches (24 in 32nds). The standoff is made from hardened stainless steel and installs flush with the sheet surface, permanently securing panels or components. The part is part of the SOA series, which features a distinct clinical profile optimized for softer aluminum materials.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8632-24 | SOA-8632-24 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |