SOA-8632-16 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell 'B' hardness of 50 or less and a Brinell hardness of 82 or less. It has a #8-32 thread, a barrel length of 0.500 inch, and a minimum hole size of 0.050 inch. The standoff installs with a minimum distance of 0.31 inch from the edge of the sheet. It features a smooth barrel end and is manufactured from hardened stainless steel for use in softer aluminum materials. The part is part of the PEM® SOA series, which ensures flush mounting and permanent installation in thin metal sheets as thin as 0.025 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8632-16 | SOA-8632-16 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |