SOA™ unthreaded self-clinching standoffs are designed for mounting, spacing, or stacking panels in aluminum sheets with a maximum hardness of HRB 50 or HB 82. They install permanently into round holes in sheet metal as thin as 0.63 mm and feature a closed-end barrel for flush mounting. The part is available in metric thread sizes including M3, M3.5, M4, and M5, with length increments in 1 mm steps. A nickel plating option is available for corrosive environments. The product uses the standard PEM® self-clinching design and is suitable for applications requiring non-magnetic, non-threaded standoffs.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SOA-84-1-14 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Metric |
| Type & Shape | Standoff; Round |