SOA-832-28 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell "B" scale hardness of 50 or less and a Brinell hardness of 82 or less. It has an M4 thread, a min. hole size of 4.8 mm, and a nominal length of 7.12 mm. The standoff is installed with its head flush to the sheet surface and is suitable for spacing or stacking panels. The part is made from hardened stainless steel and is intended for use in applications requiring a non-magnetic, corrosion-resistant fastener.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-832-28 | SOA-832-28 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |