SOA-832-10 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell 'B' hardness of 50 or less and a Brinell hardness of 82 or less. It features an M4 thread with a nominal length of 0.312 inches (8 mm), a minimum hole size of 0.050 inches (1.27 mm), and a minimum distance to edge of 0.31 inches (7.9 mm). The standoff installs flush with one surface of the sheet and is made from hardened stainless steel. Its barrel end is unthreaded and designed for clinching into thin sheet metal.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-832-10 | SOA-832-10 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |