SOA™ unthreaded self-clinching standoffs are designed for permanent installation in steel or aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. They mount into round holes with minimum hole diameters of 0.050 in (1.27 mm) and require a minimum edge distance of 0.31 in (7.9 mm). The standoffs have a barrel length available in 32nd-inch increments from 0.250 in to 1.000 in and are made from hardened stainless steel with an optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8169-6 | SOA-8169-6 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |