SOA™ standoffs are unthreaded, self-clinching fasteners designed for spacing multi-panel assemblies, installed into aluminum sheets with a Rockwell 'B' hardness of 50 or less, or Brinell hardness of 82 or less. They feature a through-hole design and permanently mount in sheet metal as thin as 0.63 mm. The series includes standard length increments and is available in hardened stainless steel with optional nickel plating for corrosion resistance. The product is suitable for applications requiring flush mounting and non-magnetic properties. All variants share the same installation requirements and mechanical performance characteristics defined for the SOA™ series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8169-24 | SOA-8169-24 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |