SOA™ standoffs are through-hole unthreaded self-clinching fasteners designed for spacing multi-panel assemblies, installed in aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. They are pressed into round holes as thin as 0.63 mm and mount permanently. The part number SOA-8169-10 corresponds to an SOA series standoff with a length code of 10 (0.312 inches), a 0.050-inch minimum hole size, and a 0.156-inch sheet thickness capacity. These standoffs are available in hardened stainless steel and feature a non-magnetic property and an optional nickel plating for corrosion resistance. The clinching profile and dimensional tolerances are consistent with the SOA series specifications provided.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8169-10 | SOA-8169-10 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |