SOA™ unthreaded self-clinching standoffs are designed for mounting, spacing, or stacking panels in aluminum sheets with a Rockwell 'B' hardness of 50 or less and Brinell hardness of 82 or less. They install permanently into round holes with a minimum hole size of 0.050 inches and a minimum distance to edge of 0.31 inches. The part uses a 0.312-inch nominal length code, corresponding to 8 mm. The standoff barrel end has no threading or grounding teeth and is suitable for flush mounting applications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8143-20 | SOA-8143-20 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |