SOA standoffs are through-hole unthreaded self-clinching fasteners designed for mounting, spacing, or stacking panels in steel or aluminum sheets with a hardness of HRB 50 or less or HB 82 or less. They install permanently into round holes as thin as 0.63 mm and feature a clinching profile that ensures secure, flush mounting. The part number SOA-8143-18 corresponds to the SOA series, which is available in various lengths; this variant is compatible with standard installation practices outlined for the SOA family. No specific dimensions, material, or finish details are provided for this exact part number, but the series operates without threading and is used where non-threaded standoff support is required.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-8143-18 | SOA-8143-18 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |