SOA-6440-22 is a through-hole threaded self-clinching standoff made from hardened stainless steel for installation into aluminum sheets with a Rockwell B hardness of 50 or less. It has a 0.138-32 thread, a 0.213 in. minimum bore diameter, and a length of 0.687 in. Suitable for clinching into aluminum, it features a flush head and a barrel designed for permanent mounting in sheets as thin as 0.025 in. The part complies with PENM's self-clinching standards for threaded standoffs.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-6440-22 | SOA-6440-22 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |