SOA-6440-14 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has a nominal thread size of #6-32, a length of 0.437 inches (14 in 32nds), and a minimum hole size of 0.040 inches. The standoff features a thicker wall compared to standard models to reduce the risk of cracking or cutting into the mating panel. It installs flush with the sheet surface and is intended for permanent mounting in thin metal sheets as thin as 0.025 inches. The part is made from hardened stainless steel and is suitable for applications requiring a non-magnetic, corrosion-resistant fastener. The minimum distance from the hole center to the sheet edge is 0.27 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-6440-14 | SOA-6440-14 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |