PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SOA-6440-10

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SOA-6440-10 is a thru-hole threaded standoff designed for use in aluminum sheets with a hardness rating of HRB 50 or HB 82 or less. This self-clinching standoff installs into round holes and becomes permanently mounted in sheets as thin as 0.040 inches. It features a thread size of #6-32 and a length of 0.625 inches. The standoff is made from hardened steel, providing durability and strength for various applications. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for environments where corrosion is a concern. The SOA series is specifically recommended for applications requiring reliable mounting, spacing, or stacking of panels and components.

Datasheet Summary
Powered by GS/AI

SOA-6440-10 is a thru-hole threaded standoff designed for use in aluminum sheets with a hardness rating of HRB 50 or HB 82 or less. This self-clinching standoff installs into round holes and becomes permanently mounted in sheets as thin as 0.040 inches. It features a thread size of #6-32 and a length of 0.625 inches. The standoff is made from hardened steel, providing durability and strength for various applications. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for environments where corrosion is a concern. The SOA series is specifically recommended for applications requiring reliable mounting, spacing, or stacking of panels and components.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified - SOA-6440-10 - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified
SOA-6440-10
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SOA-6440-10
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Aluminum Standoffs - SOA-6440-10 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
SOA-6440-10
Aluminum Standoffs SOA-6440-10
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SOA-6440-10 SOA-6440-10
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Aluminum Standoffs - BSOA-024-26 - bisco industries
Specs
Type & Shape Standoff
View Details
Stainless Steel Standoffs - BSO4-832-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details