SOA-632-6 is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell 'B' hardness of 50 or less and a Brinell hardness of 82 or less. It features an M3.5 thread and a length of 0.187 inch (4.75 mm). The part installs into a minimum hole size of 0.040 inch (1.02 mm) and requires a minimum distance of 0.27 inch (6.86 mm) from the hole center to the sheet edge. The standoff is made from hardened stainless steel with no nickel plating, and its head installs flush with the sheet surface. Detail of the clinching profile may vary with length.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-6 | SOA-632-6 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |