SOA-632-24 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features an M3.5 x 0.6 thread, a 0.050 in (1.27 mm) bore diameter, a 0.281 in (7.14 mm) length, and a 0.156 in (3.97 mm) nominal sheet thickness capacity. The standoff installs with its head flush to one surface of the sheet and is suitable for applications requiring a non-magnetic, corrosion-resistant finish. It is part of the SOA series, which uses hardened stainless steel and offers a nickel-plated option for enhanced corrosion resistance. Minimum edge distance is 0.27 in (6.86 mm).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-24 | SOA-632-24 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |