SOA-632-14 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell 'B' hardness of 50 or less and Brinell hardness of 82 or less. It has a #6-32 thread, a nominal barrel length of 0.437 inches, and installs into a minimum hole size of 0.040 inches with a minimum distance to edge of 0.27 inches. The part features a flush head and is made from hardened stainless steel, suitable for applications requiring non-magnetic performance. Standard installation requires a press fit into a round hole in sheet metal as thin as 0.025 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-632-14 | SOA-632-14 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |