SOA™ through-hole unthreaded self-clinching standoffs are designed for mounting, spacing, or stacking panels in aluminum sheets with a Rockwell "B" scale hardness of 50 or less and a Brinell hardness of 82 or less. They install permanently into round holes in sheet metal as thin as 0.63 mm. The part series includes various lengths and is compatible with standard hole sizes and edge distances as specified for unthreaded variants. Installation requires proper hole sizing and clinching pressure to ensure a secure, flush mount.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-6143-8 | SOA-6143-8 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |