SOA™ through-hole unthreaded self-clinching standoffs are designed for mounting, spacing, or stacking panels in steel or aluminum sheets with a Rockwell 'B' hardness of 50 or less and Brinell hardness of 82 or less. They install permanently into round holes as thin as 0.63 mm. The SOA series has a minimum hole size of 0.050 inches, a minimum distance to edge of 0.31 inches, and a barrel diameter of 0.188 inches. It is available in lengths from 0.125 to 1.062 inches, with the 6116 code indicating 1.125 inches (36/32 inch length). No thread or plating suffix is specified for this variant.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-6116-8 | SOA-6116-8 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |