SOA-440-6 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell "B" scale hardness of 50 or less and a Brinell hardness of 82 or less. It features a 0.040-inch minimum hole size, a 0.166-inch nominal body diameter, a 0.125-inch thread length, and a head-to-sheet clearance of 0.187 inch. The standoff installs flush with the sheet surface and is suitable for thin aluminum panels requiring permanent mounting. Its minimum distance to sheet edge is 0.23 inch. The part is made from hardened stainless steel with no optional nickel plating specified for this code.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-440-6 | SOA-440-6 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |