SOA-440-18 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. It features a .125 in. nominal length, a .050 in. thread size (10-32), and a .166 in. head diameter. The part installs into a minimum hole size of .040 in. and requires a minimum distance of .187 in. from the hole center to the sheet edge. It is made from hardened stainless steel and is intended for flush mounting with the sheet surface.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-440-18 | SOA-440-18 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |