SOA™ standoffs are unthreaded, self-clinching fasteners designed for mounting, spacing, or stacking panels in aluminum sheets with a hardness of HRB 50 or HB 82 or less. They install permanently into round holes as thin as 0.63 mm and feature a closed-end barrel for flush mounting. The part series is available in multiple lengths, with standard dimensional data including a minimum hole size of 0.050 in (1.27 mm) and a minimum distance to edge of 0.31 in (7.9 mm). The steel condition is standard, with no nickel plating indicated for this variant.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-4116-20 | SOA-4116-20 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |