SOA™ through-hole unthreaded self-clinching standoffs are designed for mounting, spacing, or stacking panels in steel or aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. They install permanently into round holes as thin as 0.025 inch (0.63 mm) and feature a flush, closed-end barrel. The part is available in standard length increments and is suitable for applications requiring a non-threaded standoff with a grounded or non-magnetic profile. All SOA variants share this installation and material compatibility profile.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Unthreaded standoffs are also available for spacing multi-panel assemblies.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-4116-12 | SOA-4116-12 |
| Product Name | Thru-Hole Unthreaded Standoffs - Types SO, SOA SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |