SOA-032-32 is a through-hole, unthreaded self-clinching standoff designed for installation in aluminum sheets with a maximum hardness of HRB 50 or HB 82. It features a 0.050 inch minimum hole size, a 0.281 inch nominal thread length, and a 0.312 inch minimum distance to edge. The part installs flush into the sheet, forming a permanent mount. Its barrel end has no grounding teeth or knurling, and it is not intended for stainless steel or corrosive environments without optional plating. Dimensions align with the SOA series specification for 032 code variants.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-32 | SOA-032-32 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |