SOA-032-22 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell 'B' scale hardness of 50 or less and a Brinell hardness of 82 or less. It features a 0.050-inch thread bore diameter, a 0.281-inch length, and a minimum hole size of 0.050 inches. The standoff installs with its head flush to the sheet surface and is made from hardened stainless steel, suitable for applications requiring non-magnetic performance. The product is part of the SOA series, which shares the same general design and clinching characteristics as other SO-series standoffs.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-22 | SOA-032-22 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |