SOA-032-10 is a through-hole threaded self-clinching standoff designed for aluminum sheets with a Rockwell 'B' scale hardness of 50 or less and a Brinell hardness of 82 or less. It has a .190-32 thread, a minimum hole size of 0.050 inches, a head diameter of 0.312 inches, and a nominal length of 0.312 inches. The standoff installs flush with the sheet surface and is made from hardened stainless steel. It is part of the SOA series, which includes variants for specific material hardnesses and Thread lengths up to 1.062 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SOA-032-10 | SOA-032-10 |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |