SO4™ thru-hole threaded standoffs install with the head flush to one surface of stainless steel sheets up to 1.27mm thick and provide internally threaded spacers for stacking or spacing applications. The M4 thread variant features a 7.14mm nominal bore diameter, a minimum sheet thickness of 0.77mm, and a minimum distance to edge of 4.8mm. The clinching profile and groove location may vary. These standoffs are designed for use in stainless steel sheets with a hardness of HRB 88 or less and offer corrosion resistance consistent with 300 series stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-M4-3 | SO4-M4-3 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |