SO4™ standoffs are internally threaded fasteners designed for installation into stainless steel sheets as thin as 0.64mm, providing spaced or stacked connections. They are made from precipitation-harden
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-M3-10 | SO4-M3-10 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |