PennEngineering® Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified SO4-8632-14

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SO4-8632-14 is a thru-hole threaded standoff designed for installation into stainless steel sheets with a minimum thickness of 0.040 inches. This product utilizes a self-clinching design, allowing for permanent mounting in thin materials. It is made from specially hardened stainless steel, providing corrosion resistance similar to 300 series stainless steel, making it suitable for applications exposed to corrosive environments. The standoff features internal threads for secure attachment and is compatible with various mounting configurations. It is important to ensure proper installation techniques to avoid issues such as thread binding, which can occur due to galling in stainless steel.

Datasheet Summary
Powered by GS/AI

The SO4-8632-14 is a thru-hole threaded standoff designed for installation into stainless steel sheets with a minimum thickness of 0.040 inches. This product utilizes a self-clinching design, allowing for permanent mounting in thin materials. It is made from specially hardened stainless steel, providing corrosion resistance similar to 300 series stainless steel, making it suitable for applications exposed to corrosive environments. The standoff features internal threads for secure attachment and is compatible with various mounting configurations. It is important to ensure proper installation techniques to avoid issues such as thread binding, which can occur due to galling in stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified - SO4-8632-14 - PennEngineering®
Danboro, PA, United States
Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified
SO4-8632-14
Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified SO4-8632-14
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Stainless Steel Standoffs - SO4-8632-14 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
SO4-8632-14
Stainless Steel Standoffs SO4-8632-14
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SO4-8632-14 SO4-8632-14
Product Name Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers