SO4™ through-hole threaded standoffs install permanently into stainless steel sheets as thin as 0.040 in. with head flush to one surface, providing internally threaded spacers for stacking or spacing. They are designed for stainless steel sheets with hardness HRB 88 / HB 183 or less. The SO4-832 variant has an M8x1.25 thread, with a body diameter of 0.281 in., a recommended hole size of 0.280 in., and a maximum sheet thickness of 0.050 in. The standoff height options range from 0.125 in. to 1.062 in., with the 6 in length code corresponding to 0.187 in. The clinching profile may vary, and proximity to bends or other fasteners must follow PEM® Tech Sheet C/L To Edge guidelines.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-832-6 | SO4-832-6 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |