SO4™ thru-hole threaded standoffs provide internally threaded fasteners for stacking or spacing in stainless steel sheets as thin as 0.040 in., installed with the head flush to one surface. The part series is designed for stainless steel sheets with hardness HRB 88 / HB 183 or less. Dimensions include a recommended hole size of 0.050 in., a shank length of 0.280 in., and a minimum distance to edge of 0.31 in. for the .164-32 thread size. The standoff can be ordered in standard lengths, and clinching profiles may vary. All variants in the series meet the same installation and material requirements.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-832-30 | SO4-832-30 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |