SO4™ through-hole threaded standoffs are designed for installation into stainless steel sheets with a hardness of HRB 88 / HB 183 or less, accommodating sheet thicknesses as thin as 0.040 in. The SO4-832 variant features a #8-32 thread size, a head diameter of 0.281 in, a grip length of 0.280 in, and a recommended hole size of 0.312 in. Minimum distance to sheet edge is 0.31 in. Installation ensures the head remains flush with one surface, and the standoff length options up to 1.062 in are available in 1/32 in increments. Clinching profile and groove location may vary by unit.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-832-20 | SO4-832-20 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |