SO4™ thru-hole threaded standoffs are designed for installation into stainless steel sheets with a hardness of HRB 88 / HB 183 or less, accommodating sheet thicknesses as low as 0.040 in. The SO4-832 variant features a .164-32 thread size and a nominal length of 0.375 in, with a recommended hole size of 0.281 in and a minimum distance of 0.31 in from the hole center to the sheet edge. The standoff installs with its head flush to one surface of the sheet and includes a single groove marking. The increased hardness of stainless steel requires careful installation per the manufacturer's guidelines.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-832-12 | SO4-832-12 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |