The SO series of through-hole threaded self-clinching standoffs installs permanently into metal sheets as thin as 0.63 mm, with the head flush to one surface. The SO-M5-14ZI part corresponds to the M5 thread size with a 3.5 mm length, made from hardened stainless steel for installation into sheets with a Rockwell B hardness of 88 or less. The 'ZI' suffix indicates optional nickel plating for enhanced corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-M5-14ZI | SO-M5-14ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |