PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SO-M4-8ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SO-M4-8ZI is a thru-hole threaded standoff from PennEngineering® designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing it to be pressed into properly sized round holes, ensuring a flush mount with the surface of the sheet. This specific standoff is suitable for use in steel or aluminum sheets with a hardness of Rockwell B scale 80 or less. The SO series is made from hardened stainless steel, and an optional nickel plating is available for enhanced corrosion resistance. The standoff is compatible with various applications requiring mounting, spacing, or stacking of panels and components.

Datasheet Summary
Powered by GS/AI

SO-M4-8ZI is a thru-hole threaded standoff from PennEngineering® designed for permanent installation in metal sheets as thin as 0.025 inches (0.63 mm). It utilizes a self-clinching design, allowing it to be pressed into properly sized round holes, ensuring a flush mount with the surface of the sheet. This specific standoff is suitable for use in steel or aluminum sheets with a hardness of Rockwell B scale 80 or less. The SO series is made from hardened stainless steel, and an optional nickel plating is available for enhanced corrosion resistance. The standoff is compatible with various applications requiring mounting, spacing, or stacking of panels and components.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric - SO-M4-8ZI - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric
SO-M4-8ZI
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric SO-M4-8ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Steel Standoffs - SO-M4-8ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
SO-M4-8ZI
Steel Standoffs SO-M4-8ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SO-M4-8ZI SO-M4-8ZI
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-440-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BSO4-6440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details