SO-M4-10ZI is a through-hole threaded self-clinching standoff designed for installation into metal sheets, with a metric M4 thread and a length of 10 mm, as defined by the SO series. It features a flush head profile and installs permanently into holes with a minimum diameter of 4.8 mm, requiring a minimum distance of 7.9 mm from the hole center to the sheet edge. The part is constructed from hardened stainless steel and is suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. Optional nickel plating is available for corrosion resistance. The clinching profile and installation requirements adhere to standard PEM® self-clinching design principles for permanent mounting in thin sheet materials.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-M4-10ZI | SO-M4-10ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |