SO-8632-16ZI is a through-hole threaded self-clinching standoff from the SO series, designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It features a .164-32 thread, a minimum hole size of 0.040 inches, a nominal head diameter of 0.156 inches, and a barrel length of 0.500 inches (16 in 32nds of an inch). The standoff installs flush with the sheet surface and is suitable for mounting, spacing, or stacking panels. Minimum distance to edge is 0.31 inches.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-8632-16ZI | SO-8632-16ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |