The SO-832-4ZI is a through-hole threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It features an M4-1.27 thread, a minimum hole size of 0.050 inches (1.27 mm), and a nominal barrel length of 0.125 inches (3.18 mm). The standoff installs flush with the sheet surface and is intended for use in applications requiring permanent mounting in thin metal sheets. The ZI suffix indicates a nickel plating for corrosion resistance. The minimum distance from the hole center to the sheet edge is 0.31 inches (7.9 mm).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-832-4ZI | SO-832-4ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |