SO-832-32ZI is a through-hole, threaded self-clinching standoff designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has an M3.5×0.6 thread, a minimum hole size of 3.9 mm, a minimum distance to edge of 6.4 mm, and a nominal length of 8 mm. The part installs flush with the sheet surface and is made from hardened stainless steel. All dimensions conform to the SO series specifications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-832-32ZI | SO-832-32ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |